The RCJ700N20 is an N-channel 200V, 70A power MOSFET in an SC-83 package, designed for switching power supplies and automotive motor and solenoid drives. It has a maximum on-resistance of 42.7mΩ at 10V gate-source voltage and 35A drain current, with a continuous drain current of 70A at 25°C and 38A at 100°C. The device is RoHS compliant, 100% avalanche tested, and features a single-pulse avalanche energy rating of 396mJ and avalanche current of 35A. Thermal resistance from junction to case is 0.42°C/W, and the maximum junction temperature is 150°C.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCJ700N20 | RCJ700N20 |
| Product Name | Nch 200V 70A Power MOSFET | 10V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 200 volts | 200 volts |
| IDSS | 70000 milliamps | 70000 milliamps |
| QG | 125 nC | |
| PD | 40000 milliwatts | 40000 milliwatts |