QH8JB5 is a dual p-channel small signal MOSFET in a TSMT8 surface-mount package, designed for switching applications. It has a drain-source voltage rating of -40 V and a continuous drain current of ±5.0 A. The maximum on-state resistance is 41 mΩ at V_GS = -10 V and I_D = -5.0 A, and 51 mΩ at V_GS = -4.5 V and I_D = -5.0 A. The device is RoHS compliant and halogen-free, with an operating junction temperature range of -55 to +150 °C. Thermal resistance is 83.3 °C/W on a ceramic board and 113 °C/W on FR4. The package dimensions and mounting requirements are specified for standard surface-mount assembly, and it is supplied in an 180 mm tape reel with 3000 pieces per reel.
QH8JB5 is a low on-resistance MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | QH8JB5 |
| Product Name | -40V Dual Pch+Pch Small Signal MOSFET |
| Polarity | P-Channel |