ROHM Semiconductor GmbH Datasheets for Step Recovery Diodes
Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias.
Step Recovery Diodes: Learn more
| Product Name | Notes |
|---|---|
| RF01VM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF01VM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF05VAM1S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VAM2S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VYM1S is small mold type fast recovery diode for high frequency rectification. | |
| RF05VYM2S is small mold type fast recovery diode for high frequency rectification. | |
| RF071LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF071LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF071MM2S is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| RF071MM2STF is the high reliability Automotive Fast Recovery Diode. | |
| RF081LAM2S is Super Fast Recovery Diode for general rectification. | |
| RF081LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF081MM2S is silicon epitaxial planar type Standard Fast Recovery Diode. | |
| RF081MM2STF is the high reliability Automotive Fast Recovery Diode. | |
| RF1001NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF1001NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF1001T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF101LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF101LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF101LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF101LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF1601NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF1601NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF1601T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF2001NS2D is Low VF Fast Recovery Diode for General rectification. | |
| RF2001NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification. | |
| RF2001T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RF2001T3DNZ is Super Fast Recovery Diode for general rectification. | |
| RF201LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF201LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF201LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RF201LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF202LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF202LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF301BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF301BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF302LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RF302LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RF305BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF305BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF305BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF501BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF505BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BGE2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BM2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601BM2DFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RF601T2DNZ is Super Fast Recovery Diode for general rectification. | |
| RFC02MM2S is Super Fast Recovery Diode for general rectification. | |
| RFC02MM2STF is the high reliability automotive fast recovery diode, suitable for General rectification. | |
| RFL30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. | |
| RFL60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring low VF and soft recovery. Ideal for general rectification applications and PFC (discontinuous current mode) applications. | |
| RFN10BGE3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM3SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN10NS8D is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification. | |
| RFN10NS8DFH is high reliability Fast Recovery Diode for general rectification. | |
| RFN10T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN10TB4SNZ is a Low VF fast recovery diode for general rectification. | |
| RFN16T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN1LAM6S is Super Fast Recovery Diode for general rectification. | |
| RFN1LAM6STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN1LAM7S is Super Fast Recovery Diode for general rectification. | |
| RFN1LAM7STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN1VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN1VWM2STF is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN20T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFN20TB4SNZ is a Low VF fast recovery diode for general rectification. | |
| RFN20TJ6S is low VF, low switching loss, suitable for general rectification. | |
| RFN20TJ6SFHG is low VF, low switching loss, suitable for general rectification. | |
| RFN2L6S is the silicon epitaxial planar type Fast Recovery Diode for general rectification. | |
| RFN2LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification. | |
| RFN2LAM4STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN2LAM6S is Super Fast Recovery Diode for general rectification. | |
| RFN2LAM6STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFN2VWM2S is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN2VWM2STF is a diode with excellent trr, which is important for high frequency operation, and achieves the same electrical characteristics as conventional ROHM products in the small PMDE... | |
| RFN3BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN3BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE3S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM2S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM2SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM3SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN5TF6S is Super Fast Recovery Diode for general rectification. | |
| RFN5TF6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification. | |
| RFN6BGE2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6BM2D is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6BM2DFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFN6T2DNZ is Low VF fast recovery Diode for General rectification. | |
| RFNL10BGE6S is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). | |
| RFNL10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode with ultra low forward voltage and low switching loss, suitable for general rectification or PFC (DCM : Discontinuous Current Mode). | |
| RFNL10TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL10TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL15TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL15TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL20TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL20TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFNL5BGE6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFNL5BM6SFH is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFNL5TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFNL5TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for PFC & general rectification. | |
| RFS30TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode)... | |
| RFS60TZ6S is a silicon epitaxial planar type ultra fast recovery diode featuring ultra high speed trr and soft recovery. Ideal for general rectification applications and PFC (continuous current mode)... | |
| RFU01SM4S is Super Fast Recovery Diode for general rectification. | |
| RFU02VSM6S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFU02VSM8S is the silicon epitaxial planar type Fast Recovery Diode. | |
| RFUH10TB4SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TB3SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TB4SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH20TJ6S is super fast recovery and low switching loss diode, suitable for general rectification. | |
| RFUH20TJ6SFHG is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFUH25TB3SNZ is an ultra low switching loss fast recovery diode for general rectification. | |
| RFUH5TF6S is Super Fast Recovery Diode for general rectification. | |
| RFUH5TF6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification. | |
| RFV12TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV12TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV15TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV15TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV30TG6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BGE6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BM6S is Super Fast Recovery Diode for general rectification. | |
| RFV5BM6SFH is the high reliability automotive super fast recovery diode, suitable for general rectification or PFC. | |
| RFV8BGE6S is Hyper fast recovery / Hard recovery type Fast Recovery Diode for General rectification. | |
| RFV8BM6S is Hyper fast recovery / Hard recovery type Fast Recovery Diode for General rectification. | |
| RFV8BM6SFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RFV8TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFV8TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFVS8TG6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| RFVS8TJ6S is the silicon epitaxial planar type Fast Recovery Diode for PFC. | |
| ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss. |