ROHM Semiconductor GmbH Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotive. | |
| RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. | |
| RR601BGE4S is low VF high reliability Rectifier Diode, suitable for general rectification. | |
| RR601BM4SFH is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RRD20TJ10S is Rectifying Diode for general rectification. | |
| RRE02VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE04EA6D is high reliability Rectifier Diode, suitable for general rectification. | |
| RRE04EA6DFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM6SFH is small power mold type (TUMD2SM) rectifying diode. |