QH8K51 is a 100V N-channel dual small signal MOSFET in a TSMT8 surface-mount package for switching applications. It has a maximum continuous drain current of ±2A, a maximum on-state resistance of 325mΩ at V_{GS}=10V and I_D=2A, and a power dissipation of 1.5W. The device operates with a junction temperature range of -55°C to +150°C and has a thermal resistance of up to 113°C/W when mounted on FR4. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
QH8K51 is the low on - resistance MOSFET for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QH8K51 |
| Product Name | 100V Nch+Nch Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 2000 milliamps |
| PD | 1500 milliwatts |