The R6524KNZ4 is an N-channel 650V 24A power MOSFET in a TO-247 package, designed for high-speed switching applications. It has a maximum drain-source on-resistance of 0.185Ω at 25°C and a power dissipation rating of 245W. The device supports a continuous drain current of ±24A and a pulsed drain current of ±72A, with an avalanche energy capability of 654 mJ. It is RoHS compliant and features low on-resistance and easy parallel operation. The junction temperature range is -55°C to +150°C, and thermal resistance from junction to case is 0.51°C/W.
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6524KNZ4 |
| Product Name | 650V 24A TO-247, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 24000 milliamps |
| QG | 45 nC |
| PD | 245000 milliwatts |