RGT20NL65 is a 650V, 10A field stop trench IGBT in LPDL (TO-263L) package with a maximum collector current of 10A at 100°C and a collector-emitter saturation voltage of 1.65V (typical) at 25°C. It features a short-circuit withstand time of 5μs, operates with a junction temperature range of -40°C to +175°C, and is RoHS compliant. Thermal resistance from junction to case is 1.41°C/W.
RGT20NL65 is a IGBT with low collector - emitter saturation voltage, suitable for general inverter, UPS, power conditioner, welder.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGT20NL65 |
| Product Name | 5μs Short-Circuit Tolerance, 650V 10A, LPDL, Field Stop Trench IGBT |
| PD | 106000 milliwatts |