The RGW40TS65 is a high-speed, fast-switching IGBT with a collector-emitter voltage rating of 650V and a maximum collector current of 20A at 100°C. It features a low collector-emitter saturation voltage of 1.5V, which contributes to reduced conduction losses. The device is designed for applications such as power factor correction (PFC), uninterruptible power supplies (UPS), welding, and solar inverters. It has a power dissipation capability of 136W and operates within a temperature range of -40 to +175°C. The IGBT is packaged in a TO-247N format and is compliant with RoHS standards, featuring lead-free plating. Its optimized internal design allows for soft switching characteristics, minimizing voltage overshoot and enhancing overall efficiency.
The RGW40TS65 is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off relationship between conduction loss and switching speed. In addition, optimizing the internal design allowed to achieve smooth switching characteristics that decrease voltage overshoot. It contributes to reduce the number of parts required along with design load.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW40TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 20A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |