The RGS30TSX2HR is a 1200V, 15A field stop trench IGBT in a TO-247N package, designed for automotive heater applications. It features a collector-emitter saturation voltage of 1.7V (typical) at 25°C, a power dissipation of 267W at 25°C, and a short circuit withstand time of 10μs at 25°C. It operates with a junction temperature range of -40°C to +175°C and meets AEC-Q101 qualification. The device is RoHS compliant with lead-free plating and is supplied in tube packaging with a basic ordering unit of 450 pieces.
The RGS30TSX2HR is a 10μs SCSOA guaranteed IGBT, suitable for Heater of Automotive. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications. This product complies AEC-Q101 qualification.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS30TSX2HR |
| Product Name | 10μs Short-Circuit Tolerance, 1200V 15A, Automotive Field Stop Trench IGBT |
| PD | 267000 milliwatts |