The R6504ENX is an N-channel 650V 4A power MOSFET in a TO-220FM package, designed for switching applications. It has a maximum drain-source on-resistance of 1.050Ω at 25°C, a continuous drain current of ±4.0A, and a power dissipation rating of 40W. The device supports a junction temperature range of -55°C to +150°C, features low on-resistance and fast switching, and is RoHS compliant. Thermal resistance from junction to case is 3.13°C/W, and from junction to ambient is 70°C/W.
R6504ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6504ENX |
| Product Name | 650V 4A TO-220FM, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 4000 milliamps |
| QG | 15 nC |
| PD | 40000 milliwatts |