The QS8M51 is a 100V N-channel and P-channel dual MOSFET in a TSMT8 surface-mount package, designed for switching applications. The N-channel device has a maximum drain-source voltage of 100V and continuous drain current of ±2A, while the P-channel device has −100V and ±1.5A. Both devices have a total power dissipation rating of 1.5W. The N-channel on-resistance is up to 325mΩ at 10V gate voltage and 2A drain current, and the P-channel is up to 470mΩ at −10V and −1.5A. The package is RoHS compliant and supplied in tape and reel packaging with 3000 pieces per reel.
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS8M51 | QS8M51 |
| Product Name | 100V Nch+Pch Small Signal MOSFET | 4V Drive Nch+Pch MOSFET |
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel |
| Package Type | TSMT8 | TSMT8 |
| Transistor Grade / Operating Range | Commercial | |
| V(BR)DSS | 100 volts |