R6035KNZ is an N-channel 600V 35A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum on-resistance of 0.102Ω at 25°C, a continuous drain current of ±35A, and a power dissipation of 102W. The device features ultra-fast switching, low gate charge, and is RoHS compliant with Pb-free lead plating. The junction temperature range is -55°C to +150°C, with thermal resistance from junction to case of 1.2°C/W and junction to ambient of 40°C/W. It meets AEC-Q200 and RoHS standards.
R6035KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6035KNZ is Low on-resistance and ultra fast switching speed Power MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | R6035KNZ | R6035KNZ |
| Product Name | 600V 35A TO-3PF, High-speed switching Power MOSFET | Nch 600V 35A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 600 volts | 600 volts |
| IDSS | 35000 milliamps | 35000 milliamps |
| QG | 72 nC | 72 nC |
| PD | 102000 milliwatts | 102000 milliwatts |