The RGW50TS65 is a high-speed, fast-switching IGBT designed for applications such as power factor correction (PFC), solar inverters, uninterruptible power supplies (UPS), welding, and induction heating (IH). It features a collector-emitter voltage rating of 650V and a maximum collector current of 25A at 100°C. The device exhibits a low collector-emitter saturation voltage of 1.5V, which contributes to reduced conduction losses. It also supports soft switching, resulting in lower switching losses. The IGBT is packaged in a TO-247N format and is compliant with RoHS standards, featuring lead-free plating. The device can handle a power dissipation of up to 156W at 25°C and has a maximum junction temperature of 175°C. Its thermal resistance from junction to case is 0.96°C/W, indicating efficient thermal management. The RGW50TS65 is suitable for engineers looking for a reliable and efficient IGBT for high-performance applications.
The RGW50TS65 is a fast switching speed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off relationship between conduction loss and switching speed. In addition, optimizing the internal design allowed to achieve smooth switching characteristics that decrease voltage overshoot. It contributes to reduce the number of parts required along with design load.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW50TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 25A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |