ROHM Semiconductor GmbH Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| BD16852EFV-C is a Motor driver with power DMOS FET built in. It is mounted with 120° commutation sensor less drive which does not require a hall device as a location... | |
| BD63241FV is the 1chip driver composed a motor drive of power DMOS FET. It realize quietness, low vibration drive at the time of a more stable start movement and motor... | |
| BD63731EFV is a bipolar low-consumption driver that is driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 3.0 A. CLK-IN... | |
| BD63800MUF-C is a bipolar low-consumption driver that is driven by PWM current. Rated power supply voltage of the device is 40 V, and rated output current is 1.35 A. BD63800MUF-C... | |
| BD64220EFV is a built-in 2 channel H bridge motor driver for 2 DC brush motors or 1 bipolar stepping motor. This driver can drive high efficiency by direct PWM or... | |
| BD68888MUV is a bipolar low-consumption driver that driven by PWM constant current. Rated power supply voltage of the device is 36 V, and rated output current is 1.65 A. PARA-IN... | |
| BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode... | |
| This controller synthesizes the optimal driving signal from hall sensor signals, and outputs the synthesized signal to control the external level shifter and power transistor. The replacement is also easy... | |
| This controller synthesizes the optimal driving signal from hall sensor signals, and outputs the synthesized signal to control the external power transistor. The replacement is also easy because of its... | |
| This is a system motor driver with integrated 2ch H-bridge driver (Parallel is for exclusive use), 2ch buck switching regulator (SWREG) with built-in Power MOS, and Reset output. | |
| This is a system motor driver with integrated 2ch H-bridge driver, 2ch step-down switching regulator (SWREG) with built-in Power MOS, and Reset output |