STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STTH1602CT STTH1602CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093840-STTH1602CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Reverse Recovery Time (trr): 26ns Current - Reverse Leakage @ Vr: 6μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STTH1602 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPR2020CTW; SF2004GHC0G; SF2004GC0G; BYV32-200HE3/45; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093840-STTH1602CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Reverse Recovery Time (trr): 26ns Current - Reverse Leakage @ Vr: 6μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STTH1602 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPR2020CTW; SF2004GHC0G; SF2004GC0G; BYV32-200HE3/45; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STTH1602CT - 093840-STTH1602CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH1602CT
093840-STTH1602CT
Diodes, Rectifiers - Arrays - STTH1602CT 093840-STTH1602CT
Manufacturer: STMicroelectronics Win Source Part Number: 093840-STTH1602CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Reverse Recovery Time (trr): 26ns Current - Reverse Leakage @ Vr: 6μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STTH1602 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPR2020CTW; SF2004GHC0G; SF2004GC0G; BYV32-200HE3/45; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093840-STTH1602CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STTH1602
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPR2020CTW; SF2004GHC0G; SF2004GC0G; BYV32-200HE3/45;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China, Morocco, Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-3544-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3544-5-ND
Diode Arrays 497-3544-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4866040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866040
Schottky Diodes & Rectifiers 4866040
STMicroelectronics STTH1602CT Diode

STMicroelectronics STTH1602CT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1686285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686285
Schottky Diodes & Rectifiers 1686285
STMicroelectronics STTH1602CT Diode

STMicroelectronics STTH1602CT Diode

Supplier's Site
Singapore, Singapore
Dual 200V 16A Diode and Rectifier
286-STTH1602CT
Dual 200V 16A Diode and Rectifier 286-STTH1602CT
200V 16A Dual Ultrafast Rectifier Diode, TO-220AB Product overview: STTH1602CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1602CT can be used for catalog matching and distributor lookup.

200V 16A Dual Ultrafast Rectifier Diode, TO-220AB Product overview: STTH1602CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1602CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - STTH1602CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH1602CT
Diode Arrays STTH1602CT
DIODE ARRAY GP 200V 10A TO220AB

DIODE ARRAY GP 200V 10A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1602CT
Rectifiers STTH1602CT
Rectifiers 2x10 Amp 200 Volt

Rectifiers 2x10 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1602CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1602CT
Discrete Semiconductor Products - Diodes - Rectifiers STTH1602CT
DIODE ARRAY GP 200V 10A TO220

DIODE ARRAY GP 200V 10A TO220

Supplier's Site
Diode, Ultrafast, 2X8A; Repetitive Peak Reverse Voltage Stmicroelectronics - 50M5131 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2X8A; Repetitive Peak Reverse Voltage Stmicroelectronics
50M5131
Diode, Ultrafast, 2X8A; Repetitive Peak Reverse Voltage Stmicroelectronics 50M5131
DIODE, ULTRAFAST, 2X8A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:21ns; Forward Surge Current:80A; No. of Pins:3 Pin RoHS Compliant: Yes

DIODE, ULTRAFAST, 2X8A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:21ns; Forward Surge Current:80A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Diodes
Product Number 093840-STTH1602CT 497-3544-5-ND 4866040 286-STTH1602CT STTH1602CT STTH1602CT STTH1602CT 50M5131
Product Name Diodes, Rectifiers - Arrays - STTH1602CT Diode Arrays Schottky Diodes & Rectifiers Dual 200V 16A Diode and Rectifier Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast, 2X8A; Repetitive Peak Reverse Voltage Stmicroelectronics
Diode Type Standard
Life Cycle Stage Active Active
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 200 volts 200 volts
IR 0.0060 mA 0.0060 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual series high-speed switching diodes - BAV99QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details