Schottky Rectifier Diode 600V 6A TO-220AC Through Hole Product overview: STPSC606D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC606D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054005-STPSC606D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 75μA @ 600V
Capacitance @ Vr, F: 375pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 600V 6A Through Hole TO-220AC
DIODE SIL CARB 600V 6A TO220AC
RECTIFIER, SIC SCHOTTKY, 600V, 6A, TO-220AC-2; Product Range:600V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers 6A 600V 6nC Schottky Carbide
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-STPSC606D | 054005-STPSC606D | 497-10309-5-ND | STPSC606D | 55R6985 | STPSC606D |
| Product Name | Schottky Through-Hole 600V 6A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC606D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Sic Schottky, 600V, 6A, To-220Ac-2; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | TO-220AC | TO-220; TO-220AC | TO-220 | TO-220AC | TO-220AC-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Life Cycle Stage | Active | Active |