Win Source Part Number: 1225147-STTH20003TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 200 µA @ 300 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15687-5,STTH2000
Base Product Number: STTH20003
Diode Array 2 Independent Standard 300V 100A Chassis Mount ISOTOP
Diode Ultrafast 2x100A 300V ISOTOP
Diode Ultrafast 2x100A 300V ISOTOP
300V 200A Ultrafast Rectifier Diode Product overview: STTH20003TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 200A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20003TV1 can be used for catalog matching and distributor lookup.
Rectifiers 2X100 Amp 300 Volt
DIODE MODULE GP 300V 100A ISOTOP
DIODE MODULE 300V 100A ISOTOP
DIODE MODULE, 300V, 200A, 1.2V; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):200A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Dual Isolated; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 1225147-STTH20003TV1 | 497-15687-5-ND | 6870789 | 286-STTH20003TV1 | STTH20003TV1 | STTH20003TV1 | STTH20003TV1 | 98Y2505 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | 300V 200A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode Module, 300V, 200A, 1.2V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Diode Type | Standard | Schottky | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 300 volts | 300 volts | 300 volts | |||||
| IR | 0.2000 mA | 0.2000 mA | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) |