STMicroelectronics, Inc. 400 V 10 A Diode and Rectifier STTH10R04G-TR

Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 400V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 400V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH10R04G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 10A, 400V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 10A, 400V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
400 V 10 A Diode and Rectifier
280-STTH10R04G-TR
400 V 10 A Diode and Rectifier 280-STTH10R04G-TR
400 V, 10 A High Efficiency Ultrafast Diode Product overview: STTH10R04G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04G-TR can be used for catalog matching and distributor lookup.

400 V, 10 A High Efficiency Ultrafast Diode Product overview: STTH10R04G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-7575-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7575-1-ND
Single Diodes 497-7575-1-ND
Diode Standard 400V 10A Surface Mount D2PAK

Diode Standard 400V 10A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-7575-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7575-2-ND
Single Diodes 497-7575-2-ND
Diode Standard 400V 10A Surface Mount D2PAK

Diode Standard 400V 10A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-7575-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7575-6-ND
Single Diodes 497-7575-6-ND
Diode Standard 400V 10A Surface Mount D2PAK

Diode Standard 400V 10A Surface Mount D2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH10R04G-TR - 814145-STTH10R04G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH10R04G-TR
814145-STTH10R04G-TR
Diodes, Rectifiers - Single - STTH10R04G-TR 814145-STTH10R04G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 814145-STTH10R04G-TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 40ns Operating Temperature - Junction: 175°C (Maximum) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A Current - Reverse Leakage at Vr: 10μA at 400V Part Number Series: STTH10

Manufacturer: STMicroelectronics
Win Source Part Number: 814145-STTH10R04G-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 10A
Current - Reverse Leakage at Vr: 10μA at 400V
Part Number Series: STTH10

Buy Now
Diode - 32255673 - Radwell International
Willingboro, NJ, United States
RECTIFIER, ULTRAFAST RECOVERY POWER RECTIFIER, SERIES STTH10R04, SMD/SMT, D2-PAK, 400V, 10A, 1.5V, 4.6X10.4X9.35MM. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, ULTRAFAST RECOVERY POWER RECTIFIER, SERIES STTH10R04, SMD/SMT, D2-PAK, 400V, 10A, 1.5V, 4.6X10.4X9.35MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STTH10R04G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH10R04G-TR
Single Diodes STTH10R04G-TR
DIODE GEN PURP 400V 10A D2PAK

DIODE GEN PURP 400V 10A D2PAK

Supplier's Site Datasheet
Fast Recovery Diode, 10A, 400V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2272 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 10A, 400V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2272
Fast Recovery Diode, 10A, 400V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2272
FAST RECOVERY DIODE, 10A, 400V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:10A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:40ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST RECOVERY DIODE, 10A, 400V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:10A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:40ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 10A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0269 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 10A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0269
Rectifier, Single, 10A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0269
RECTIFIER, SINGLE, 10A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):10A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 10A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):10A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:40ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH10R04G-TR
Rectifiers STTH10R04G-TR
Rectifiers High Effecientcy Rectifier

Rectifiers High Effecientcy Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10R04G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10R04G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH10R04G-TR
DIODE GEN PURP 400V 10A D2PAK

DIODE GEN PURP 400V 10A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number STTH10R04G-TR 280-STTH10R04G-TR 497-7575-1-ND 814145-STTH10R04G-TR 32255673 STTH10R04G-TR 57P2272 STTH10R04G-TR STTH10R04G-TR
Product Name 400 V 10 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH10R04G-TR Diode Single Diodes Fast Recovery Diode, 10A, 400V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK 3 Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2-PAK D2PAK
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data