Manufacturer: STMicroelectronics
Win Source Part Number: 814146-STTH15RQ06D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.95V at 15A
Current - Reverse Leakage at Vr: 20μA at 600V
Part Number Series: STTH15R
Diode Standard 600V 15A Through Hole TO-220AC
600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 15A TO220AC
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 600V 15A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 814146-STTH15RQ06D | 497-17595-ND | 280-STTH15RQ06D | STTH15RQ06D | 33AC3278 | STTH15RQ06D | STTH15RQ06D |
| Product Name | Diodes, Rectifiers - Single - STTH15RQ06D | Single Diodes | 600 V 15 A Diode and Rectifier | Single Diodes | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 2.95 volts | 2.95 volts | 2.95 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0200 mA | 0.0200 mA |