AUTOMOTIVE 100 V, 1 A POWER SCHO
DIODE SCHOTTK 100V 1A SOD128FLAT
DIODE SCHOTTK 100V 1A SOD128FLAT
AUTOMOTIVE 100 V, 1 A POWER SCHO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 497-STPST1H100AFYCT-ND | STPST1H100AFY |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |