STMicroelectronics, STTH12R06FP
STMicroelectronics, STTH12R06FP
STMicroelectronics, STTH12R06FP
Manufacturer: STMicroelectronics
Win Source Part Number: 038527-STTH12R06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 45μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Turbo 2 ultrafast high voltage rectifier
600V 12A Ultrafast Rectifier Diode TO-220 Product overview: STTH12R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06FP can be used for catalog matching and distributor lookup.
Diode Standard 600V 12A Through Hole TO-220FPAC
FAST RECOVERY DIODE, 12A, 600V, TO-220FPAC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Diode Configuration:Single
DIODE GP 600V 12A TO220FPAC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1894397P | 1894397 | 038527-STTH12R06FP | STTH12R06FP | 280-STTH12R06FP | 497-5407-5-ND | STTH12R06FP | 57P2294 | STTH12R06FP |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH12R06FP | 600V 12A TO-220 Diode and Rectifier | Single Diodes | Rectifiers | Fast Recovery Diode, 12A, 600V, To-220Fpac; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 | TO-220; To-220fpac | TO 220 ISOL FULL PACK 0.5 AC-2L | Rail/Tube | TO-220-2 FP | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 45 ns | 45 ns | 25 ns | ||||||
| Diode Type | Standard | ||||||||
| VF | 2.9 volts | 2.9 volts | 2.9 volts |