Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1262122-STTA6006TV2
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 65ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 30A
Current - Reverse Leakage at Vr: 150μA at 480V
30A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA6006TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA6006TV2 can be used for catalog matching and distributor lookup.
DIODE MODULE GP 600V 30A ISOTOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-2698-5-ND | 1262122-STTA6006TV2 | 286-STTA6006TV2 | STTA6006TV2 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTA6006TV2 | 30A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |
| Package | ISOTOP | Rail/Tube | ||
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.75 volts | 1.75 volts |