Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
200 V, dual 5 A ultrafast rectifier
DIODE ARRAY GP 200V 5A TO277A
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-STTH1002CSFCT-ND | STTH1002CSF | STTH1002CSF | 24AJ6026 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | |||
| Package | TO-277, 3-PowerDFN | PSMC-3L-EP |