Manufacturer: STMicroelectronics
Win Source Part Number: 898461-STTH15AC06CT
Features: Diode Array 1 Pair Common Cathode Standard 600 V 7.5A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STTH15
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14285-5, 497-14285-5, STTH15AC06CT-ND
Diode Array 1 Pair Common Cathode Standard 600V 7.5A Through Hole TO-220-3
DIODE ARRAY GP 600V 7.5A TO220
Rectifiers Ultrafast Recovery 1500V 12pF Diode
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 898461-STTH15AC06CT | 497-14285-5-ND | STTH15AC06CT | STTH15AC06CT |
| Product Name | Diodes, Rectifiers - Arrays - STTH15AC06CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 7.5A Through Hole TO-220-3 | |||
| Package | TO-220; TO-220 | TO-220; TO-220-3 | TO-220 | TO-220AB-3 |
| Arrangement | Common Catode |