STMicroelectronics, Inc. 600 V 12 A Diode and Rectifier STTH12R06G-TR

Description
600 V, 12 A Turbo 2 Ultrafast Diode Product overview: STTH12R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 12 A Turbo 2 Ultrafast Diode Product overview: STTH12R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 12 A Diode and Rectifier
280-STTH12R06G-TR
600 V 12 A Diode and Rectifier 280-STTH12R06G-TR
600 V, 12 A Turbo 2 Ultrafast Diode Product overview: STTH12R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06G-TR can be used for catalog matching and distributor lookup.

600 V, 12 A Turbo 2 Ultrafast Diode Product overview: STTH12R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5253-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5253-6-ND
Single Diodes 497-5253-6-ND
Diode Standard 600V 12A Surface Mount D2PAK

Diode Standard 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5253-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5253-1-ND
Single Diodes 497-5253-1-ND
Diode Standard 600V 12A Surface Mount D2PAK

Diode Standard 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5253-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5253-2-ND
Single Diodes 497-5253-2-ND
Diode Standard 600V 12A Surface Mount D2PAK

Diode Standard 600V 12A Surface Mount D2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH12R06G-TR - 031564-STTH12R06G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH12R06G-TR
031564-STTH12R06G-TR
Diodes, Rectifiers - Single - STTH12R06G-TR 031564-STTH12R06G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031564-STTH12R06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 45μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9R1560S3ST; STTH12R06G; VS-15ETX06STRLPbF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 031564-STTH12R06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 45μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ISL9R1560S3ST; STTH12R06G; VS-15ETX06STRLPbF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
DIODE GEN PURP 600V 12A D2PAK - 761-STTH12R06G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 12A D2PAK
761-STTH12R06G-TR
DIODE GEN PURP 600V 12A D2PAK 761-STTH12R06G-TR
DIODE GEN PURP 600V 12A D2PAK

DIODE GEN PURP 600V 12A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH12R06G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH12R06G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH12R06G-TR
DIODE GEN PURP 600V 12A D2PAK

DIODE GEN PURP 600V 12A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH12R06G-TR
Rectifiers STTH12R06G-TR
Rectifiers Turbo 2 ultrafast HV rectifier

Rectifiers Turbo 2 ultrafast HV rectifier

Buy Now Datasheet
Single Diodes - STTH12R06G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH12R06G-TR
Single Diodes STTH12R06G-TR
DIODE GEN PURP 600V 12A D2PAK

DIODE GEN PURP 600V 12A D2PAK

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P2296 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2296
Rectifier Stmicroelectronics 57P2296
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-STTH12R06G-TR 497-5253-6-ND 031564-STTH12R06G-TR 761-STTH12R06G-TR STTH12R06G-TR STTH12R06G-TR STTH12R06G-TR 57P2296
Product Name 600 V 12 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH12R06G-TR DIODE GEN PURP 600V 12A D2PAK Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Rectifier Stmicroelectronics
Package Tape and Reel D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2-PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS
IO 12 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data