Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
Manufacturer: STMicroelectronics
Win Source Part Number: 935644-STTH20LCD06CF
Features: Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STTH20
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Turbo2 ultrafast - high voltage rectifier for SMPS
Rectifier Diode Switching 600V 20A 50ns 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STTH20LCD06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20LCD06CFP can be used for catalog matching and distributor lookup.
Rectifiers Turbo2 ultrafast - high voltage rectifier for SMPS
DIODE ARRAY GP 600V 10A TO220FP
DIODE ARR GP 600V 10A TO220FPAB
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-12354-ND | 935644-STTH20LCD06CFP | STTH20LCD06CFP | 286-STTH20LCD06CFP | STTH20LCD06CFP | STTH20LCD06CFP | STTH20LCD06CFP | 41Y6000 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH20LCD06CFP | 600V 20A Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | ||||||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FPAB | TO-220; TO-220FPAB | TO-220FPAB | TO-220-FP-3 | TO-220; TO-220-3 Full Pack | TO-220 | |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 Full Pack | |||||||
| Life Cycle Stage | Active | Active |