Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
20A 300V Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH2003CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2003CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103937-STTH2003CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 300V 10A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 497-12802-5-ND | 286-STTH2003CG | 1103937-STTH2003CG | STTH2003CG |
| Product Name | Diode Arrays | 20A 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH2003CG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK; D2PAK | D2PAK |
| RoHS Compliant | RoHS | |||
| IO | 10 amps |