Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
16A 200V Dual Ultrafast Rectifier Diode TO-220 Product overview: STTH1602CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1602CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038537-STTH1602CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 10A TO220FP
DIODE ARRAY GP 200V 10A TO220FP
DIODE, ULTRAFAST, 2X8A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:21ns; Forward Surge Current:80A; No. of Pins:3 Pin RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-STTH1602CFP-ND | 286-STTH1602CFP | 038537-STTH1602CFP | STTH1602CFP | STTH1602CFP | STTH1602CFP | 31M6110 |
| Product Name | Diode Arrays | Dual 16A 200V TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH1602CFP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Ultrafast, 2X8A; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220 | TO-220FP-3 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps |