100 V, 12 A POWER SCHOTTKY TRENC
DIODE SCHOTTKY 100V 12A TO277A
DIODE SCHOTTKY 100V 12A TO277A
100 V, 12 A POWER SCHOTTKY TRENC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 2735118 | 497-STPST12H100SFCT-ND | STPST12H100SF |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS |