AUTOMOTIVE 100 V, 15 A, DPAK POW
DIODE SCHOTTKY 100V 15A TO252
DIODE SCHOTTKY 100V 15A TO252
AUTOMOTIVE 100 V, 15 A, DPAK POW
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-STPST15H100SBYTRCT-ND | 2735120P | STPST15H100SBYTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Arrangement | Common Anode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |