30A 1000V Ultrafast Rectifier Diode, Through Hole Product overview: STTH3010PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3010PI can be used for catalog matching and distributor lookup.
Diode Standard 1000V 30A Through Hole DOP3I
Diode Ultrafast 30A 1000V DOP3I
Diode Ultrafast 30A 1000V DOP3I
Diode Ultrafast 30A 1000V DOP3I
Manufacturer: STMicroelectronics
Win Source Part Number: 212409-STTH3010PI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
RECTIFIER DIODE, SINGLE, 1 KV, 20 AMP, 1.3 V, 42 NS, 180 AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE, 30A, 1kV, DOP-3I; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 1KV 30A DOP3I
DIODE GEN PURP 1KV 30A DOP3I
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH3010PI | 497-6748-5-ND | 6870842P | 6870842 | 212409-STTH3010PI | 24681962 | 57P2445 | STTH3010PI | STTH3010PI |
| Product Name | Through-Hole 30A 1000V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH3010PI | Bridge Rectifier | Fast Recovery Diode, 30A, 1Kv, Dop-3I; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DOP3I | Dop3i | DOP3I-2 Insulated (Straight Leads) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 30 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||||
| trr | 100 ns | 100 ns | 42 ns |