STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH110

Description
Rectifier diode,STTH110 1A 1000V
Request a Quote Datasheet
Description
Rectifier diode,STTH110 1A 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4858471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858471P
Schottky Diodes & Rectifiers 4858471P
Rectifier diode,STTH110 1A 1000V

Rectifier diode,STTH110 1A 1000V

Supplier's Site
Schottky Diodes & Rectifiers - 4858471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858471
Schottky Diodes & Rectifiers 4858471
Rectifier diode,STTH110 1A 1000V

Rectifier diode,STTH110 1A 1000V

Supplier's Site
Schottky Diodes & Rectifiers - 1686130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686130
Schottky Diodes & Rectifiers 1686130
Rectifier diode,STTH110 1A 1000V

Rectifier diode,STTH110 1A 1000V

Supplier's Site
Single Diodes - 497-2444-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2444-3-ND
Single Diodes 497-2444-3-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-2444-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2444-1-ND
Single Diodes 497-2444-1-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH110 - 031559-STTH110 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH110
031559-STTH110
Diodes, Rectifiers - Single - STTH110 031559-STTH110
Manufacturer: STMicroelectronics Win Source Part Number: 031559-STTH110 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031559-STTH110
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1kV 1A Diode and Rectifier - 280-STTH110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV 1A Diode and Rectifier
280-STTH110
1kV 1A Diode and Rectifier 280-STTH110
1kV 1A Ultrafast Rectifier Diode, DO-41 Product overview: STTH110 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110 can be used for catalog matching and distributor lookup.

1kV 1A Ultrafast Rectifier Diode, DO-41 Product overview: STTH110 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH110
Discrete Semiconductor Products - Diodes - Rectifiers STTH110
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Diode - 16485843 - Radwell International
Willingboro, NJ, United States
DIODE, ULTRAFAST, 1-20 AMP, 2 PIN, 1000 V, SINGLE CONFIGURATION, 75 NS RECOVERY TIME, THROUGH HOLE MOUNT, +175 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY

DIODE, ULTRAFAST, 1-20 AMP, 2 PIN, 1000 V, SINGLE CONFIGURATION, 75 NS RECOVERY TIME, THROUGH HOLE MOUNT, +175 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE GEN PURP 1KV 1A DO41 - 761-STTH110 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 1A DO41
761-STTH110
DIODE GEN PURP 1KV 1A DO41 761-STTH110
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH110
Rectifiers STTH110
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Single Diodes - STTH110 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH110
Single Diodes STTH110
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site Datasheet
Ultrafast Rectifier, 1A, 1Kv, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 71AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier, 1A, 1Kv, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
71AC3153
Ultrafast Rectifier, 1A, 1Kv, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 71AC3153
ULTRAFAST RECTIFIER, 1A, 1KV, DO-41; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.42V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:20A; RoHS Compliant: Yes

ULTRAFAST RECTIFIER, 1A, 1KV, DO-41; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.42V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:20A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 4858471P 4858471 497-2444-3-ND 031559-STTH110 280-STTH110 STTH110 16485843 761-STTH110 STTH110 STTH110 71AC3153
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - STTH110 1kV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode DIODE GEN PURP 1KV 1A DO41 Rectifiers Single Diodes Ultrafast Rectifier, 1A, 1Kv, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Package DO-41; DO-41 Do-41 Ammo Pack DO-41; DO-204AL, DO-41, Axial DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 75 ns 75 ns
Tj 175 C (347 F) 175 C (347 F) -50 C (-58 F) -50 to 175 C (-58 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data