Manufacturer: STMicroelectronics
Win Source Part Number: 038288-STTH15L06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH15L06FP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HERAF1606G C0; HERAF1606G; FESF16JT/45; FESF16JTHE3/45; MSRF1560G; UGF15JT/45; BYC20X-600;
Introduction Date: September 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
600 V, 15 A Low Drop Ultrafast Diode Product overview: STTH15L06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06FP can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220FPAC
DIODE GP 600V 15A TO220FPAC
RECTIFIER, SINGLE, 600V, 15A, TO-220FPAC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
FAST RECOVERY DIODE, 15A, 600V, TO-220FPAC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
DIODE GP 600V 15A TO220FPAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 038288-STTH15L06FP | 280-STTH15L06FP | 497-4404-5-ND | STTH15L06FP | 45AC7745 | 57P2320 | STTH15L06FP |
| Product Name | Diodes, Rectifiers - Single - STTH15L06FP | 600 V 15 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 600V, 15A, To-220Fpac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Fast Recovery Diode, 15A, 600V, To-220Fpac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | ||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 0.0150 mA | 0.0150 mA | |||||
| trr | 85 ns | 85 ns | 85 ns | 85 ns |