DIODE SIC 1.2KV 30A DO247 LL
AUTOMOTIVE 1200 V, 30 A SILICON
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 2751366P | 497-STPSC30G12WLY-ND | STPSC30G12WLY |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-247 LL |