STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPSC2H12B2Y-TR

Description
Win Source Part Number: 1282083-STPSC2H12B2Y -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 12 µA @ 1200 V Capacitance @ Vr, F: 190pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPSC2H12B2Y-TR, 497-STPSC2H12B2Y-DKR ,497-STPSC2H12B2Y-CT Base Product Number: STPSC2
Request a Quote Datasheet
Description
Win Source Part Number: 1282083-STPSC2H12B2Y -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 12 µA @ 1200 V Capacitance @ Vr, F: 190pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPSC2H12B2Y-TR, 497-STPSC2H12B2Y-DKR ,497-STPSC2H12B2Y-CT Base Product Number: STPSC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282083-STPSC2H12B2Y-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282083-STPSC2H12B2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282083-STPSC2H12B2Y-TR
Win Source Part Number: 1282083-STPSC2H12B2Y -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 12 µA @ 1200 V Capacitance @ Vr, F: 190pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPSC2H12B2Y-TR, 497-STPSC2H12B2Y-DKR ,497-STPSC2H12B2Y-CT Base Product Number: STPSC2

Win Source Part Number: 1282083-STPSC2H12B2Y-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Current - Reverse Leakage @ Vr: 12 µA @ 1200 V
Capacitance @ Vr, F: 190pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPSC2H12B2Y-TR,497-STPSC2H12B2Y-DKR,497-STPSC2H12B2Y-CT
Base Product Number: STPSC2

Buy Now Datasheet
Single Diodes - 497-STPSC2H12B2Y-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-STPSC2H12B2Y-DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-STPSC2H12B2Y-CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive 1200 V 2 A Diode and Rectifier
280-STPSC2H12B2Y-TR
Automotive 1200 V 2 A Diode and Rectifier 280-STPSC2H12B2Y-TR
Automotive 1200 V, 2 A High surge Silicon Carbide Diode Product overview: STPSC2H12B2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H12B2Y-TR can be used for catalog matching and distributor lookup.

Automotive 1200 V, 2 A High surge Silicon Carbide Diode Product overview: STPSC2H12B2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H12B2Y-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC2H12B2Y-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC2H12B2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC2H12B2Y-TR
DIODE SIL CARBIDE 1.2KV 5A DPAK

DIODE SIL CARBIDE 1.2KV 5A DPAK

Supplier's Site
Rectifier Stmicroelectronics - 52AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
52AH0629
Rectifier Stmicroelectronics 52AH0629
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1282083-STPSC2H12B2Y-TR 497-STPSC2H12B2Y-TR-ND 280-STPSC2H12B2Y-TR STPSC2H12B2Y-TR 52AH0629
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive 1200 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data