Manufacturer: STMicroelectronics
Win Source Part Number: 031572-STTH2002G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Diode Standard 200V 20A Surface Mount D2PAK
Diode Standard 200V 20A Surface Mount D2PAK
Diode Standard 200V 20A Surface Mount D2PAK
STMicroelectronics, STTH2002G-TR
STMicroelectronics, STTH2002G-TR
STMicroelectronics, STTH2002G-TR
200V 20A Ultrafast Rectifier Diode, TO-263-3, SMD Product overview: STTH2002G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2002G-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 20A D2PAK
DIODE GEN PURP 200V 20A D2PAK
Rectifiers Recovery Diode Ultra Fast
RECTIFIER, SINGLE, 20A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Single
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 031572-STTH2002G-TR | 497-5761-6-ND | 1894464 | 1894464P | 280-STTH2002G-TR | STTH2002G-TR | STTH2002G-TR | STTH2002G-TR | 04AJ4711 |
| Product Name | Diodes, Rectifiers - Single - STTH2002G-TR | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | SMD 200V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, Single, 20A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.15 volts | |||||
| VR | 200 volts | 200 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||
| trr | 40 ns | 40 ns | 40 ns |