185V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 972368-STRVS185X02E
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 185V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13723-1,-497-137
Base Product Number: STRVS185
Product Status: Obsolete
Unidirectional TVS Diode, 185V Clamping, 2A Surge, DO-15 Product overview: STRVS185X02E from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 185V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 185V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS185X02E can be used for catalog matching and distributor lookup.
TVS DIODE 128VWM 185VC DO15
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13723-3-ND | 972368-STRVS185X02E | 144-STRVS185X02E | STRVS185X02E |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 185V 2A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Ammo Pack | DO-15; DO-15 (DO-204AC) |
| VC | 185 volts | 185 volts | 185 volts | |
| VBR | 143 volts | 143 volts | 143 volts |