Manufacturer: STMicroelectronics
Win Source Part Number: 037854-STTH3003CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30CPH03PBF; APT30D30BCTG; HER3004PT C0G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
HF secondary rectifier,STTH3003CW
HF secondary rectifier,STTH3003CW
300V 30A Ultrafast Rectifier Diode TO-247 Product overview: STTH3003CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3003CW can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 15A TO247-3
DIODE ARRAY GP 300V 15A TO247-3
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 037854-STTH3003CW | 497-2742-5-ND | 4862997 | 286-STTH3003CW | 57P2438 | STTH3003CW | STTH3003CW | STTH3003CW |
| Product Name | Diodes, Rectifiers - Arrays - STTH3003CW | Diode Arrays | Schottky Diodes & Rectifiers | 300V 30A Diode and Rectifier | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||||
| VR | 300 volts | 300 volts | ||||||
| IR | 0.0400 mA | 0.0400 mA |