280V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Win Source Part Number: 1153765-STRVS280X02F
Category: Circuit Protection>TVS - Diodes
Series: STRVS
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: MOSFET Protection
Standard Package: 600
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 280V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STRVS280X02F.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-13729-1,-497-13
Base Product Number: STRVS280
Product Status: Obsolete
Trans Voltage Suppressor Diode
TVS Diode, Unidirectional, 280V Clamping, DO-201, Axial Product overview: STRVS280X02F from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 280V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 280V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-STRVS280X02F can be used for catalog matching and distributor lookup.
TVS DIODE 188VWM 280VC DO201
TVS DIODE, UNIDIR, 188V, DO-201; Product Range:STRVSX Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13729-3-ND | 1153765-STRVS280X02F | STRVS280X02F | 144-STRVS280X02F | STRVS280X02F | 45AC7737 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 280V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 188V, Do-201; Product Range Stmicroelectronics | |
| Configuration | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201AA, DO-27, Axial | Ammo Pack | DO-201; DO-201 | DO-201; DO-201 | |
| VC | 280 volts | 280 volts | 280 volts | |||
| VBR | 209 volts | 209 volts | 209 volts | 209 volts | ||
| IFSM | 2 amps |