Manufacturer: STMicroelectronics
Win Source Part Number: 1325145-STPSC5H12D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 1200 V
Capacitance @ Vr, F: 450pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220AC
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17167
Base Product Number: STPSC5
RoHS Status: ROHS3 Compliant
1200 V, 5 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC5H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC5H12D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 5A Through Hole TO-220AC
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
DIODE SIL CARB 1.2KV 5A TO220AC
DIODE SIL CARB 1.2KV 5A TO220AC
SIC SCHOTTKY DIODE, 1.2KV, 5A, TO-220AC; Product Range:-; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1325145-STPSC5H12D | 280-STPSC5H12D | 497-17167-ND | STPSC5H12D | STPSC5H12D | STPSC5H12D | 18AC0594 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 1200 V 5 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Sic Schottky Diode, 1.2Kv, 5A, To-220Ac; Product Range Stmicroelectronics |
| Package | TO-220; TO-220-2 | TO-220AC-2 | TO-220 | TO-220AC | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||||
| trr | 0.0 ns | 0.0 ns |