The STPSC6H065DLF is a 6 A, 650 V power Schottky silicon carbide diode designed for high-performance applications. It features a low forward voltage drop of 1.38 V at 6 A and operates efficiently across a wide temperature range from -40 °C to +175 °C. The diode exhibits negligible reverse recovery, making it suitable for high-frequency applications such as switch mode power supplies and inverters. Its low profile PowerFLAT,Ñ¢8x8 HV package allows for space-saving designs while maintaining high surge capability. The device is also ECOPACK®2 compliant, indicating its environmentally friendly design. This diode is ideal for applications in telecom, industrial, and renewable energy sectors.
Diode Silicon Carbide Schottky 650V 6A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 6A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 6A Surface Mount PowerFlat™ (8x8) HV
DIODE SIL CARB 650V 6A POWERFLAT
Schottky Diodes & Rectifiers DFD RECTIFIER
DIODE SIL CARB 650V 6A POWERFLAT
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-18413-6-ND | STPSC6H065DLF | 02AH7206 | STPSC6H065DLF | STPSC6H065DLF |
| Product Name | Single Diodes | Single Diodes | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | ||||
| VF | 1.55 volts | 1.55 volts | |||
| VR | 650 volts | ||||
| IR | 0.0600 mA |