Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC
650 V power Schottky silicon carbide diode Product overview: STPSC8065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8065D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898425-STPSC8065D
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC8065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
650 V power Schottky silicon carbide diode
DIODE SIL CARB 650V 8A TO220AC
SIC SCHOTTKY DIODE, 650V, 8A, TO-220AC; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-17625-ND | 280-STPSC8065D | 898425-STPSC8065D | STPSC8065D | STPSC8065D | 38AC2426 | STPSC8065D |
| Product Name | Single Diodes | Schottky 650 V Diode and Rectifier | Diodes, Rectifiers - Single - STPSC8065D | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 8A, To-220Ac; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers | |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | TO-220; TO-220AC | DO 220 | TO-220 | TO-220AC | TO-220AC-2 | ||
| Life Cycle Stage | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS |