STMicroelectronics, Inc. Single Diodes STPSC8H065B-TR

Description
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13455-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13455-1-ND
Single Diodes 497-13455-1-ND
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13455-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13455-2-ND
Single Diodes 497-13455-2-ND
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13455-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13455-6-ND
Single Diodes 497-13455-6-ND
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 650V 8A Diode and Rectifier
280-STPSC8H065B-TR
Schottky SMD 650V 8A Diode and Rectifier 280-STPSC8H065B-TR
650V 8A SiC Schottky Diode, Surface Mount Product overview: STPSC8H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065B-TR can be used for catalog matching and distributor lookup.

650V 8A SiC Schottky Diode, Surface Mount Product overview: STPSC8H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC8H065B-TR - 848408-STPSC8H065B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC8H065B-TR
848408-STPSC8H065B-TR
Diodes, Rectifiers - Single - STPSC8H065B-TR 848408-STPSC8H065B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 848408-STPSC8H065B-T R Features: Diode 650 V Package: Reel - TR Family Name: STPSC8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-13455-2, -497-13455-1, STPSC8H065BTR, 497-13455-6, 497-13455-2, -497-13455-6, 497-13455-1

Manufacturer: STMicroelectronics
Win Source Part Number: 848408-STPSC8H065B-TR
Features: Diode 650 V
Package: Reel - TR
Family Name: STPSC8
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-13455-2, -497-13455-1, STPSC8H065BTR, 497-13455-6, 497-13455-2, -497-13455-6, 497-13455-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC8H065B-TR
Schottky Diodes & Rectifiers STPSC8H065B-TR
Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK

Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK

Buy Now Datasheet
Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK - 761-STPSC8H065B-TR - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK
761-STPSC8H065B-TR
Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK 761-STPSC8H065B-TR
Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK

Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK

Supplier's Site
Rectifier, Sic Schottky, 650V, 8A, To-252-3; Product Range Stmicroelectronics - 88W4597 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 8A, To-252-3; Product Range Stmicroelectronics
88W4597
Rectifier, Sic Schottky, 650V, 8A, To-252-3; Product Range Stmicroelectronics 88W4597
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-252-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-252-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 8A, To-252-3, Full Reel; Product Range Stmicroelectronics - 48W6950 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 8A, To-252-3, Full Reel; Product Range Stmicroelectronics
48W6950
Rectifier, Sic Schottky, 650V, 8A, To-252-3, Full Reel; Product Range Stmicroelectronics 48W6950
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-252-3, FULL REEL; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-252-3, FULL REEL; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC8H065B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC8H065B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC8H065B-TR
DIODE SIL CARBIDE 650V 8A DPAK

DIODE SIL CARBIDE 650V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 497-13455-1-ND 280-STPSC8H065B-TR 848408-STPSC8H065B-TR STPSC8H065B-TR 761-STPSC8H065B-TR 88W4597 48W6950 STPSC8H065B-TR
Product Name Single Diodes Schottky SMD 650V 8A Diode and Rectifier Diodes, Rectifiers - Single - STPSC8H065B-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 650 V 8A Schottky silicon carbide DPAK Rectifier, Sic Schottky, 650V, 8A, To-252-3; Product Range Stmicroelectronics Rectifier, Sic Schottky, 650V, 8A, To-252-3, Full Reel; Product Range Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Tape and Reel D2PAK; D2PAK-2 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) DPAK
RoHS Compliant RoHS RoHS RoHS RoHS
IO 8 amps
Applications POWER
Unlock Full Specs
to access all available technical data