Diode Array 2 Independent Standard 600V 120A Chassis Mount ISOTOP
STMicroelectronics, STTH200L06TV1
STMicroelectronics, STTH200L06TV1
STMicroelectronics, STTH200L06TV1
600V 200A Ultrafast Rectifier Diode Module Product overview: STTH200L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 200A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200L06TV1 can be used for catalog matching and distributor lookup.
DIODE MODULE 600V 120A ISOTOP
DIODE MODULE GP 600V 120A ISOTOP
Rectifiers 2x120 Amp 600 Volt
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-4408-5-ND | 8103627P | 8103627 | 286-STTH200L06TV1 | STTH200L06TV1 | STTH200L06TV1 | STTH200L06TV1 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 600V 200A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | |||||
| Package | ISOTOP | ISOTOP | Isotop | Rail/Tube | ISOTOP | ||
| Diode Type | General Purpose; Schottky | General Purpose; Schottky | |||||
| Diode Applications | Rectifier | Rectifier | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |