STMicroelectronics, Inc. Switching Diodes STTH16R04CT

Description
STMicroelectronics STTH16R04CT
Request a Quote Datasheet
Description
STMicroelectronics STTH16R04CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8292746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8292746P
Switching Diodes 8292746P
STMicroelectronics STTH16R04CT

STMicroelectronics STTH16R04CT

Supplier's Site
Switching Diodes - 8292746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8292746
Switching Diodes 8292746
STMicroelectronics STTH16R04CT

STMicroelectronics STTH16R04CT

Supplier's Site
Switching Diodes - 1688101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1688101
Switching Diodes 1688101
STMicroelectronics STTH16R04CT

STMicroelectronics STTH16R04CT

Supplier's Site
 - STTH16R04CT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-220AB

Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Diode Arrays - 497-7585-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7585-5-ND
Diode Arrays 497-7585-5-ND
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH16R04CT - 1262156-STTH16R04CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH16R04CT
1262156-STTH16R04CT
Diodes, Rectifiers - Arrays - STTH16R04CT 1262156-STTH16R04CT
Manufacturer: STMicroelectronics Win Source Part Number: 1262156-STTH16R04CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: STTH16R04CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 8A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): FEP16GT; MUR1640CT; FEP16GT-E3/45; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262156-STTH16R04CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: STTH16R04CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FEP16GT; MUR1640CT; FEP16GT-E3/45;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 400 V 16 A Diode and Rectifier
286-STTH16R04CT
Dual 400 V 16 A Diode and Rectifier 286-STTH16R04CT
400 V, 16 A dual Ultrafast Diode Product overview: STTH16R04CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 400 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16R04CT can be used for catalog matching and distributor lookup.

400 V, 16 A dual Ultrafast Diode Product overview: STTH16R04CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 400 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16R04CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 38979442 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
38979442
Bridge Rectifier 38979442
DIODE ARRAY, 1 PAIR (DUAL) COMMON CATHODE, 400 VAC, 8 AMP, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.75V, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 120A, TO-220-3, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DIODE ARRAY, 1 PAIR (DUAL) COMMON CATHODE, 400 VAC, 8 AMP, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.75V, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 120A, TO-220-3, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - STTH16R04CT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
STTH16R04CT
Diodes >> Fast recovery/high efficiency diode STTH16R04CT
1.5V@8A 50ns Dual Common Cathode 8A 400V TO-220AB-3 Fast recovery/high efficiency diode ROHS

1.5V@8A 50ns Dual Common Cathode 8A 400V TO-220AB-3 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Diode Arrays - STTH16R04CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH16R04CT
Diode Arrays STTH16R04CT
DIODE ARRAY GP 400V 8A TO220AB

DIODE ARRAY GP 400V 8A TO220AB

Supplier's Site Datasheet
Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics - 50P8762 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics
50P8762
Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics 50P8762
ULTRAFAST 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.75V; Reverse Recovery Time:50ns; Forward Surge Current:120A; Diode Case Style:TO-220AB RoHS Compliant: Yes

ULTRAFAST 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.75V; Reverse Recovery Time:50ns; Forward Surge Current:120A; Diode Case Style:TO-220AB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH16R04CT
Rectifiers STTH16R04CT
Rectifiers Recovery Diode Ultra Fast

Rectifiers Recovery Diode Ultra Fast

Buy Now Datasheet
DIODE ARRAY GP 400V 8A TO220AB - 761-STTH16R04CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 400V 8A TO220AB
761-STTH16R04CT
DIODE ARRAY GP 400V 8A TO220AB 761-STTH16R04CT
DIODE ARRAY GP 400V 8A TO220AB

DIODE ARRAY GP 400V 8A TO220AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH16R04CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH16R04CT
Discrete Semiconductor Products - Diodes - Rectifiers STTH16R04CT
DIODE ARRAY GP 400V 8A TO220

DIODE ARRAY GP 400V 8A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes Diode Arrays Diodes Rectifiers Diode Arrays Rectifiers
Product Number 8292746P 8292746 STTH16R04CT 497-7585-5-ND 1262156-STTH16R04CT 286-STTH16R04CT 38979442 STTH16R04CT STTH16R04CT 50P8762 STTH16R04CT 761-STTH16R04CT STTH16R04CT
Product Name Switching Diodes Switching Diodes Diode Arrays Diodes, Rectifiers - Arrays - STTH16R04CT Dual 400 V 16 A Diode and Rectifier Bridge Rectifier Diodes >> Fast recovery/high efficiency diode Diode Arrays Ultrafast 400V; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers DIODE ARRAY GP 400V 8A TO220AB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Diode Applications Switching Switching ULTRA FAST RECOVERY
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package TO-220; TO-220 TO-220; TO-220AB 3 TO-220; TO-220-3 Rail/Tube TO-220; TO-220-3 TO-220AB-3 TO-220; TO-220-3 TO-220
Pin Count 3 3
Unlock Full Specs
to access all available technical data