STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH1210G STTH1210G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935637-STTH1210G Features: Diode Standard 1000 V 12A Surface Mount D2PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STTH1210 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935637-STTH1210G Features: Diode Standard 1000 V 12A Surface Mount D2PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STTH1210 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH1210G - 935637-STTH1210G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1210G
935637-STTH1210G
Diodes, Rectifiers - Single - STTH1210G 935637-STTH1210G
Manufacturer: STMicroelectronics Win Source Part Number: 935637-STTH1210G Features: Diode Standard 1000 V 12A Surface Mount D2PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STTH1210 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 935637-STTH1210G
Features: Diode Standard 1000 V 12A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTH1210
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - STTH1210G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH1210G-ND
Single Diodes STTH1210G-ND
Diode Standard 1000V 12A Surface Mount D2PAK

Diode Standard 1000V 12A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH1210G
Diode and Rectifier 280-STTH1210G
Ultrafast recovery - high voltage diode Product overview: STTH1210G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210G can be used for catalog matching and distributor lookup.

Ultrafast recovery - high voltage diode Product overview: STTH1210G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1210G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1210G
Discrete Semiconductor Products - Diodes - Rectifiers STTH1210G
DIODE GEN PURP 1KV 12A D2PAK

DIODE GEN PURP 1KV 12A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 935637-STTH1210G STTH1210G-ND 280-STTH1210G STTH1210G
Product Name Diodes, Rectifiers - Single - STTH1210G Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 1000 V 12A Surface Mount D2PAK
Tj 175 C (347 F) -65 C (-85 F)
Package Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 20 amps
IF 360 mA
trr 35 ns
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers