200V 30A Dual Ultrafast Rectifier Diode, TO-263-3 Product overview: STTH3002CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031575-STTH3002CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STTH3002CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30CTH02SPbF; 30CTH02STRL; VS-30CTH02STRRPbF; 30CTH02S;
Introduction Date: February 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 15A D2PAK
RECTIFIER, DUAL, 30A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.18V; Reverse Recovery Time trr Max:22ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 200V 15A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-STTH3002CG-TR | 031575-STTH3002CG-TR | 497-3775-2-ND | STTH3002CG-TR | 07AH7130 | 57P2430 | STTH3002CG-TR | STTH3002CG-TR |
| Product Name | Dual 200V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH3002CG-TR | Diode Arrays | Diode Arrays | Rectifier, Dual, 30A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | D2-PAK | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard |