Win Source Part Number: 978473-STTH15RQ06G-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 15 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17597-6,497-1759
Base Product Number: STTH15
600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06G-TR can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Surface Mount D²PAK
Diode Standard 600V 15A Surface Mount D²PAK
Diode Standard 600V 15A Surface Mount D²PAK
RECTIFIER, SINGLE, 15A, 600V, TO-263-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 600V 15A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 978473-STTH15RQ06G-TR | 280-STTH15RQ06G-TR | 497-17597-1-ND | 38AC2428 | 33AC3280 | STTH15RQ06G-TR | STTH15RQ06G-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600 V 15 A Diode and Rectifier | Single Diodes | Rectifier, Single, 15A, 600V, To-263-3; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 2.95 volts | 2.95 volts | 2.95 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0200 mA | ||||||
| trr | 50 ns | 25 ns |