Automotive 200 V, 1 A Ultrafast Diode Product overview: STTH102AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH102AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103915-STTH102AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Rectifiers Auto Hi efficiency 1A 200V 0.78VF 20ns
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SMA
RECTIFIER, AEC-Q101, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH102AY | 1103915-STTH102AY | 497-12351-6-ND | STTH102AY | STTH102AY | STTH102AY | 23AH3636 | 41Y5993 |
| Product Name | Automotive 200 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH102AY | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Aec-Q101, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | Tape and Reel | SMA | SMA | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |