STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPSC8H065G-TR

Description
Win Source Part Number: 1097248-STPSC8H065G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 80 µA @ 650 V Capacitance @ Vr, F: 414pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Alternative Parts (Cross-Reference): STPSC6H065G-TR; STPSC806G-TR; STTH16R04CG-TR; VS-20CTH03SPBF; VS-HFA08TB60SPBF; VS-8ETH03STRLPBF; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STPSC8H065GTR,497-13 457-6,497-13457-1,-4 97-13457-6,497-13457 -2,-497-13457-2,-497 -13457-1 Base Product Number: STPSC8
Request a Quote Datasheet
Description
Win Source Part Number: 1097248-STPSC8H065G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 80 µA @ 650 V Capacitance @ Vr, F: 414pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Alternative Parts (Cross-Reference): STPSC6H065G-TR; STPSC806G-TR; STTH16R04CG-TR; VS-20CTH03SPBF; VS-HFA08TB60SPBF; VS-8ETH03STRLPBF; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STPSC8H065GTR,497-13 457-6,497-13457-1,-4 97-13457-6,497-13457 -2,-497-13457-2,-497 -13457-1 Base Product Number: STPSC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097248-STPSC8H065G-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097248-STPSC8H065G-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097248-STPSC8H065G-TR
Win Source Part Number: 1097248-STPSC8H065G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 80 µA @ 650 V Capacitance @ Vr, F: 414pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Alternative Parts (Cross-Reference): STPSC6H065G-TR; STPSC806G-TR; STTH16R04CG-TR; VS-20CTH03SPBF; VS-HFA08TB60SPBF; VS-8ETH03STRLPBF; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STPSC8H065GTR,497-13 457-6,497-13457-1,-4 97-13457-6,497-13457 -2,-497-13457-2,-497 -13457-1 Base Product Number: STPSC8

Win Source Part Number: 1097248-STPSC8H065G-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 80 µA @ 650 V
Capacitance @ Vr, F: 414pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Alternative Parts (Cross-Reference): STPSC6H065G-TR; STPSC806G-TR; STTH16R04CG-TR; VS-20CTH03SPBF; VS-HFA08TB60SPBF; VS-8ETH03STRLPBF;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPSC8H065GTR,497-13457-6,497-13457-1,-497-13457-6,497-13457-2,-497-13457-2,-497-13457-1
Base Product Number: STPSC8

Buy Now Datasheet
Single Diodes - 497-13457-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13457-2-ND
Single Diodes 497-13457-2-ND
Diode Silicon Carbide Schottky 650V 8A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 8A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
Schottky 650 V 8 A Diode and Rectifier
280-STPSC8H065G-TR
Schottky 650 V 8 A Diode and Rectifier 280-STPSC8H065G-TR
650 V, 8 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065G-TR can be used for catalog matching and distributor lookup.

650 V, 8 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics - 88W4598 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics
88W4598
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics 88W4598
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics - 48W6952 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics
48W6952
Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics 48W6952
RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-263-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 8A, TO-263-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:8A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 650V 8A D2PAK - 761-STPSC8H065G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 8A D2PAK
761-STPSC8H065G-TR
DIODE SCHOTTKY 650V 8A D2PAK 761-STPSC8H065G-TR
DIODE SCHOTTKY 650V 8A D2PAK

DIODE SCHOTTKY 650V 8A D2PAK

Supplier's Site
Single Diodes - STPSC8H065G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC8H065G-TR
Single Diodes STPSC8H065G-TR
DIODE SIL CARBIDE 650V 8A D2PAK

DIODE SIL CARBIDE 650V 8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC8H065G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC8H065G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC8H065G-TR
DIODE SIL CARBIDE 650V 8A D2PAK

DIODE SIL CARBIDE 650V 8A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 1097248-STPSC8H065G-TR 497-13457-2-ND 280-STPSC8H065G-TR 88W4598 761-STPSC8H065G-TR STPSC8H065G-TR STPSC8H065G-TR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 650 V 8 A Diode and Rectifier Rectifier, Sic Schottky, 650V, 8A, To-263-3; Product Range Stmicroelectronics DIODE SCHOTTKY 650V 8A D2PAK Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; TO-263 (D2PAK) D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK
VF 1.75 volts 1.75 volts 1.75 volts 1.75 volts
trr 0.0 ns 0.0 ns 0.0 ns
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
100 V, 1 A low leakage current Schottky barrier rectifier - PMEG10010CELXD-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers